STMicroelectronics 74V SOT-23 Logic IC 74V2T70STR

Description
74V SERIES, TRIPLE 1-INPUT NON-INVERT GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2T70STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2T70STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
74V SERIES, TRIPLE 1-INPUT NON-INVERT GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2T70STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2T70STR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
74V SOT-23 Logic IC - 705-74V2T70STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
74V SOT-23 Logic IC
705-74V2T70STR
74V SOT-23 Logic IC 705-74V2T70STR
74V SERIES, TRIPLE 1-INPUT NON-INVERT GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2T70STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2T70STR can be used for catalog matching and distributor lookup.

74V SERIES, TRIPLE 1-INPUT NON-INVERT GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2T70STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2T70STR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 705-74V2T70STR
Product Name 74V SOT-23 Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 74AHC08D,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Gates and Inverters - 5432DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details