STMicroelectronics Logic - Logic - Gates and Inverters - 74V2T14STR 74V2T14STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765991-74V2T14STR Series: 74V Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Schmitt Trigger Package: SOT-23-8 Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 0.6 V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: 74V2T14 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): NL37WZ14US; NL37WZ14USG; 74V2T14CTR; Introduction Date: December 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765991-74V2T14STR Series: 74V Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Schmitt Trigger Package: SOT-23-8 Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 0.6 V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: 74V2T14 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): NL37WZ14US; NL37WZ14USG; 74V2T14CTR; Introduction Date: December 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74V2T14STR - 765991-74V2T14STR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74V2T14STR
765991-74V2T14STR
Logic - Logic - Gates and Inverters - 74V2T14STR 765991-74V2T14STR
Manufacturer: STMicroelectronics Win Source Part Number: 765991-74V2T14STR Series: 74V Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Schmitt Trigger Package: SOT-23-8 Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 0.6 V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: 74V2T14 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): NL37WZ14US; NL37WZ14USG; 74V2T14CTR; Introduction Date: December 06, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 765991-74V2T14STR
Series: 74V
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Schmitt Trigger
Package: SOT-23-8
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 0.6 V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: 74V2T14
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-8
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): NL37WZ14US; NL37WZ14USG; 74V2T14CTR;
Introduction Date: December 06, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765991-74V2T14STR
Product Name Logic - Logic - Gates and Inverters - 74V2T14STR
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449802P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Rf Amplifier - 860-BGA711N7 E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
1.8GHz 12 V Rf Amplifier - 860-QPA8840TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details