STMicroelectronics Logic - Gates and Inverters 74V2T0ESTR

Description
IC INVERTER 3CH 3-INP SOT23-8
Datasheet
Description
IC INVERTER 3CH 3-INP SOT23-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - 74V2T0ESTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74V2T0ESTR
Logic - Gates and Inverters 74V2T0ESTR
IC INVERTER 3CH 3-INP SOT23-8

IC INVERTER 3CH 3-INP SOT23-8

Supplier's Site Datasheet
Gates and Inverters - 74V2T0ESTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74V2T0ESTR
Gates and Inverters 74V2T0ESTR
Inverter IC 3 Channel SOT-23-8

Inverter IC 3 Channel SOT-23-8

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 74V2T0ESTR 74V2T0ESTR
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter
Supply Voltage 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Low Level Output Current (Sink) 8 mA
High Level Output Current (Source) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details