Manufacturer: STMicroelectronics
Win Source Part Number: 28864-74V2T08STR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-8
Dimension: SOT-23-8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
AND Gate IC 2 Channel SOT-23-8
Dual 2-Input AND Gate, CMOS, SOT-23, 5.5V, 6.5ns Product overview: 74V2T08STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2T08STR can be used for catalog matching and distributor lookup.
IC GATE AND 2CH 2-INP SOT23-8
AND Gate IC 2 Channel SOT-23-8
IC GATE AND 2CH 2-INP SOT23-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 28864-74V2T08STR | 497-1314-2-ND | 705-74V2T08STR | 74V2T08STR | 74V2T08STR | 74V2T08STR |
| Product Name | Logic - Logic - Gates and Inverters - 74V2T08STR | Gates and Inverters | Dual 5.5V SOT-23 Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |