STMicroelectronics, Inc. Logic - Gates and Inverters 74V2T05STR

Description
IC INVERTER OD 3CH 3-INP SOT23-8
Datasheet
Description
IC INVERTER OD 3CH 3-INP SOT23-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Logic - Gates and Inverters
74V2T05STR
Logic - Gates and Inverters 74V2T05STR
IC INVERTER OD 3CH 3-INP SOT23-8

IC INVERTER OD 3CH 3-INP SOT23-8

Supplier's Site Datasheet
Gates and Inverters - 74V2T05STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74V2T05STR
Gates and Inverters 74V2T05STR
Inverter IC 3 Channel Open Drain SOT-23-8

Inverter IC 3 Channel Open Drain SOT-23-8

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 74V2T05STR 74V2T05STR
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter
Supply Voltage 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Operating Current 1.00E-3 mA 8 mA
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details
Logic - Logic - Gates and Inverters - 74AHCT3G14DP,125 - 1007595-74AHCT3G14DP,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details