IC INVERTER 3CH 3-INP SOT23-8 Product overview: 74V2T04STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2T04STR can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel SOT-23-8
IC INVERTER 3CH 3-INP SOT23-8
IC INVERTER 3CH 3-INP SOT23-8
Inverter IC 3 Channel SOT-23-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74V2T04STR | 497-1311-2-ND | 74V2T04STR | 74V2T04STR | 74V2T04STR |
| Product Name | SOT23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 1 | 3 | 3 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |