STMicroelectronics Dual 74V SOT-23 Logic IC 74V2G86STR

Description
74V SERIES, DUAL 2-INPUT XOR GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2G86STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2G86STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
74V SERIES, DUAL 2-INPUT XOR GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2G86STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2G86STR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 74V SOT-23 Logic IC - 705-74V2G86STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 74V SOT-23 Logic IC
705-74V2G86STR
Dual 74V SOT-23 Logic IC 705-74V2G86STR
74V SERIES, DUAL 2-INPUT XOR GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2G86STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2G86STR can be used for catalog matching and distributor lookup.

74V SERIES, DUAL 2-INPUT XOR GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2G86STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2G86STR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 705-74V2G86STR
Product Name Dual 74V SOT-23 Logic IC
Gate Type XOR
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F20/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details