OR Gate IC 2 Channel SOT-23-8
Manufacturer: STMicroelectronics
Win Source Part Number: 1133419-74V2G32STR
Series: 74V
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: SOT-23-8
Number of Circuits: 2
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Part Status: Obsolete(EOL)
Family Name: 74V2G32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-23-8
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC7WH32FU(T2RSON,F; SN74AHC2G32HDCTR; SN74AHC2G32HDCT;
Introduction Date: November 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Dual 2-Input OR Gate, CMOS, SOT-23, 5.5V Product overview: 74V2G32STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2G32STR can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel SOT-23-8
IC GATE OR 2CH 2-INP SOT23-8
IC GATE OR 2CH 2-INP SOT23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-4523-2-ND | 1133419-74V2G32STR | 705-74V2G32STR | 74V2G32STR | 74V2G32STR | 74V2G32STR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74V2G32STR | Dual 5.5V SOT-23 Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |