Inverter IC 3 Channel Schmitt Trigger SOT-23-8
Manufacturer: STMicroelectronics
Win Source Part Number: 007395-74V2G14STR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-8
Dimension: SOT-23-8
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
74V SERIES, TRIPLE 1-INPUT INVERT GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2G14STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2G14STR can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Schmitt Trigger SOT-23-8
IC INVERTER 3CH 3-INP SOT23-8
IC INVERTER 3CH 3-INP SOT23-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1306-2-ND | 007395-74V2G14STR | 705-74V2G14STR | 74V2G14STR | 74V2G14STR | 74V2G14STR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74V2G14STR | 74V SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 3 | 3 | 1 | 3 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns |