Manufacturer: STMicroelectronics
Win Source Part Number: 858078-74V2G125STR
Series: 74V
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SOT-23-8
Package: Reel - TR
Package: SOT-23-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74V2G12
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1304-2-NDR, 497-1304-1-NDR, 497-1304-2, 497-1304-1, 497-1304-6
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SOT-23-8
IC BUF NON-INVERT 5.5V SOT23-8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 858078-74V2G125STR | 497-1304-2-ND | 74V2G125STR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V2G125STR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |