STMicroelectronics, Inc. Gates and Inverters 74V2G05STR

Description
Inverter IC 3 Channel Open Drain SOT-23-8
Request a Quote Datasheet
Description
Inverter IC 3 Channel Open Drain SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1301-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1301-2-ND
Gates and Inverters 497-1301-2-ND
Inverter IC 3 Channel Open Drain SOT-23-8

Inverter IC 3 Channel Open Drain SOT-23-8

Buy Now Datasheet
Singapore, Singapore
74V SOT-23 Logic IC
705-74V2G05STR
74V SOT-23 Logic IC 705-74V2G05STR
74V SERIES, TRIPLE 1-INPUT INVERT GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2G05STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2G05STR can be used for catalog matching and distributor lookup.

74V SERIES, TRIPLE 1-INPUT INVERT GATE, PDSO8, SOT-23, 8 PIN Product overview: 74V2G05STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V2G05STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Gates and Inverters
74V2G05STR
Logic - Gates and Inverters 74V2G05STR
IC INVERTER OD 3CH 3-INP SOT23-8

IC INVERTER OD 3CH 3-INP SOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74V2G05STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74V2G05STR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74V2G05STR
IC INVERTER 3CH 3-INP SOT23-8

IC INVERTER 3CH 3-INP SOT23-8

Supplier's Site
Gates and Inverters - 74V2G05STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74V2G05STR
Gates and Inverters 74V2G05STR
Inverter IC 3 Channel Open Drain SOT-23-8

Inverter IC 3 Channel Open Drain SOT-23-8

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1301-2-ND 705-74V2G05STR 74V2G05STR 74V2G05STR 74V2G05STR
Product Name Gates and Inverters 74V SOT-23 Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT Inverter, Buffer NOT NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Output Type Open Drain
Inputs 3 1 3
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details