STMicroelectronics Logic - Logic - Gates and Inverters - 74V2G05STR 74V2G05STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765987-74V2G05STR Series: 74V Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: SOT-23-8 Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Part Status: Obsolete(EOL) Family Name: 74V2G05 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 Maximum Quiescent Current: 1μA Introduction Date: November 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765987-74V2G05STR Series: 74V Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: SOT-23-8 Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Part Status: Obsolete(EOL) Family Name: 74V2G05 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 Maximum Quiescent Current: 1μA Introduction Date: November 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74V2G05STR - 765987-74V2G05STR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74V2G05STR
765987-74V2G05STR
Logic - Logic - Gates and Inverters - 74V2G05STR 765987-74V2G05STR
Manufacturer: STMicroelectronics Win Source Part Number: 765987-74V2G05STR Series: 74V Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: SOT-23-8 Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Part Status: Obsolete(EOL) Family Name: 74V2G05 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 Maximum Quiescent Current: 1μA Introduction Date: November 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 765987-74V2G05STR
Series: 74V
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Open Drain
Package: SOT-23-8
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Part Status: Obsolete(EOL)
Family Name: 74V2G05
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-8
Maximum Quiescent Current: 1μA
Introduction Date: November 30, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 765987-74V2G05STR
Product Name Logic - Logic - Gates and Inverters - 74V2G05STR
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Rf Amplifier - 860-RF3223TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details
Rf Amplifier - 860-BGA5L1BN6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers