Manufacturer: STMicroelectronics
Win Source Part Number: 103533-74V1T86STR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
XOR (Exclusive OR) IC 1 Channel SOT-23-5
2-Input XOR Gate, CMOS, SOT-23, 5.5V, 7.5ns Product overview: 74V1T86STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1T86STR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel SOT-23-5
IC GATE XOR 1CH 2-INP SOT23-5
IC GATE XOR 1CH 2-INP SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 103533-74V1T86STR | 497-1297-2-ND | 705-74V1T86STR | 74V1T86STR | 74V1T86STR | 74V1T86STR |
| Product Name | Logic - Logic - Gates and Inverters - 74V1T86STR | Gates and Inverters | 5.5V SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR GATE, OR GATE | XOR; XOR (Exclusive OR) | XOR | NOT; XOR |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |