XOR (Exclusive OR) IC 1 Channel SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 076464-74V1T86CTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
XOR Gate IC, 2-Input, 5.5V, SOT-323, CMOS, 7.5ns PD Product overview: 74V1T86CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1T86CTR can be used for catalog matching and distributor lookup.
IC GATE XOR 1CH 2-INP SOT323-5
IC GATE XOR 1CH 2-INP SOT323-5
XOR (Exclusive OR) IC 1 Channel SOT-323-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74V1T86CTR-ND | 076464-74V1T86CTR | 705-74V1T86CTR | 74V1T86CTR | 74V1T86CTR | 74V1T86CTR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74V1T86CTR | 5.5V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | NOT; XOR | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |