The 74V1T66CTR is a high-speed CMOS single bilateral switch from Quarktwin Technology Ltd., designed for efficient handling of both analog and digital signals. It operates within a voltage range of 4.5V to 5.5V and features a typical propagation delay of 0.3ns, making it suitable for applications requiring fast switching. The device exhibits low power dissipation, with a maximum supply current of 1µA at 25°C, and low on-resistance of 6.5,Ѷ at 5V with a 1mA load. It is compatible with TTL logic levels, with a minimum high-level input voltage of 2V and a maximum low-level input voltage of 0.8V. The 74V1T66CTR is available in SOT23-5L and SOT323-5L packages, providing flexibility for various design requirements. Additionally, it includes protection circuits against static discharge, enhancing its reliability in sensitive applications.
Manufacturer: STMicroelectronics
Win Source Part Number: 076463-74V1T66CTR
Packaging: Cut Reel
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 180MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-323-5
Single Supply Voltage (V+): 4.5 V to 5.5 V
Max Switch Time (Ton,Toff): 4ns, 7.5ns
Channel Capacitance(CS off, CD off): 3pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Single Bilateral Switch Product overview: 74V1T66CTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74V1T66CTR can be used for catalog matching and distributor lookup.
IC SWITCH 1X1 SOT323-5
Circuit IC Switch SOT-323-5
Circuit IC Switch SOT-323-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 076463-74V1T66CTR | 747-74V1T66CTR | 74V1T66CTR | 74V1T66CTR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74V1T66CTR | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | |||
| Features | Single-Supply | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Bandwidth | 180 MHz |