Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115833-74V1T384CTR
Packaging: Tape & Reel
Operating Supply Voltage: 5 V
Resistance: 14 Ω
Number of Pins: 5
High Level Output Current: -50 mA
Low Level Output Current: 50 mA
Propagation Delay: 800 ps
Categories: Custom Parts
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1115833-74V1T384CTR |
| Product Name | Custom Parts - Custom Parts (0 - A) - 74V1T384CTR |