Manufacturer: STMicroelectronics
Win Source Part Number: 100719-74V1T125STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): M74VHC1GT125DT1G; NLVVHC1GT125DT1G; 74V1T125S;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Wireless, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Test & Measurement
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
IC BUF NON-INVERT 5.5V SOT23-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 100719-74V1T125STR | 497-1287-2-ND | 74V1T125STR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1T125STR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |