1-Input Inverter Gate, 5.5V, 7.7ns, SOT-323-5, CMOS Logic IC Product overview: 74V1T04CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1T04CTR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-323-5
IC INVERTER 1CH 1-INP SOT323-5
IC INVERTER 1CH 1-INP SOT323-5
Inverter IC 1 Channel SOT-323-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74V1T04CTR | 497-4144-2-ND | 74V1T04CTR | 74V1T04CTR | 74V1T04CTR |
| Product Name | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |