NAND Gate IC 1 Channel SOT-23-5
2-Input NAND Gate, CMOS, SOT-23, 5.5V, 10ns PD Product overview: 74V1T00STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1T00STR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 908333-74V1T00STR
Series: 74V
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 1 Channel - SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74V1T00
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1280-1, 497-1280-2, 497-1280-1-NDR, 497-1280-2-NDR, -497-1280-1, -497-1280-2
IC GATE NAND 1CH 2-INP SOT23-5
IC GATE NAND 1CH 2-INP SOT23-5
NAND Gate IC 1 Channel SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1280-2-ND | 705-74V1T00STR | 908333-74V1T00STR | 74V1T00STR | 74V1T00STR | 74V1T00STR |
| Product Name | Gates and Inverters | 5.5V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - 74V1T00STR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 8 ns | 10 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |