STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G70STR 74V1G70STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 107125-74V1G70STR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: 74V1G70 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC7SH34FS(TL3MH); TC7SH34FS; TC7SH34FS(TPL3); 74V1G70S; Introduction Date: October 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 107125-74V1G70STR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: 74V1G70 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC7SH34FS(TL3MH); TC7SH34FS; TC7SH34FS(TPL3); 74V1G70S; Introduction Date: October 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G70STR - 107125-74V1G70STR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G70STR
107125-74V1G70STR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G70STR 107125-74V1G70STR
Manufacturer: STMicroelectronics Win Source Part Number: 107125-74V1G70STR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Family Name: 74V1G70 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC7SH34FS(TL3MH); TC7SH34FS; TC7SH34FS(TPL3); 74V1G70S; Introduction Date: October 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 107125-74V1G70STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: 74V1G70
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC7SH34FS(TL3MH); TC7SH34FS; TC7SH34FS(TPL3); 74V1G70S;
Introduction Date: October 27, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 107125-74V1G70STR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G70STR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details