The 74V1G384STR is a high-speed CMOS single bus switch designed for applications requiring low power consumption and fast switching capabilities. It operates within a voltage range of 3.0V to 5.5V, making it suitable for portable devices. The device features a typical ON resistance of 7,Ѷ at 5V and a maximum quiescent supply current of 1µA, ensuring efficient performance. The switch is controlled by an active-high enable input, allowing for straightforward integration into various circuits. With a typical propagation delay of 0.5ns at 5V, it supports high-speed data transmission. The 74V1G384STR is available in SOT23-5 and SOT323-5L packages, accommodating different design requirements.
IC BUS SWITCH 1 X 1:1 SOT23-5L
Bus Switch 1 x 1:1 SOT-23-5
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | 74V1G384STR | 74V1G384STR |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3V ~ 5.5V |