OR Gate IC 1 Channel SOT-323-5
2-Input OR Gate IC, CMOS, SOT-323, 5.5V Max Product overview: 74V1G32CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G32CTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 007391-74V1G32CTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC GATE OR 1CH 2-INP SOT323-5
IC GATE OR 1CH 2-INP SOT323-5
IC GATE OR 1CH 2-INP SOT323-5
OR Gate IC 1 Channel SOT-323-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-4522-2-ND | 705-74V1G32CTR | 007391-74V1G32CTR | 74V1G32CTR | 74V1G32CTR | 74V1G32CTR | 74V1G32CTR |
| Product Name | Gates and Inverters | 5.5V Logic IC | Logic - Logic - Gates and Inverters - 74V1G32CTR | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | NOT; OR | OR; OR Gate | OR | OR; OR Gate |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 9.5 ns | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |