Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Schmitt Trigger Inverter IC, 1-Input, CMOS, SOT-23, 5.5V Product overview: 74V1G14STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G14STR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 007390-74V1G14STR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
INVERTER, SCHMITT TRIGGER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74V1G14; Logic IC Family:74V; Supply Voltage Min:2V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1270-2-ND | 705-74V1G14STR | 007390-74V1G14STR | 74V1G14STR | 74V1G14STR | 74V1G14STR | 89K1197 |
| Product Name | Gates and Inverters | 5.5V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - 74V1G14STR | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Schmitt Trigger, Sot-23-5; Logic Function Stmicroelectronics |
| Gate Type | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 8 ns | 8 ns | 8 ns |