STMicroelectronics, Inc. Gates and Inverters 74V1G14CTR

Description
Inverter IC 1 Channel Schmitt Trigger SOT-323-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-4521-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-4521-2-ND
Gates and Inverters 497-4521-2-ND
Inverter IC 1 Channel Schmitt Trigger SOT-323-5

Inverter IC 1 Channel Schmitt Trigger SOT-323-5

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-74V1G14CTR
5.5V Logic IC 705-74V1G14CTR
1-Input Schmitt Trigger Inverter, CMOS, SOT-323, 5.5V Product overview: 74V1G14CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G14CTR can be used for catalog matching and distributor lookup.

1-Input Schmitt Trigger Inverter, CMOS, SOT-323, 5.5V Product overview: 74V1G14CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G14CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74V1G14CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74V1G14CTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74V1G14CTR
IC INVERTER 1CH 1-INP SOT323-5

IC INVERTER 1CH 1-INP SOT323-5

Supplier's Site
Logic - Gates and Inverters - 74V1G14CTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74V1G14CTR
Logic - Gates and Inverters 74V1G14CTR
IC INVERTER 1CH 1-INP SOT323-5

IC INVERTER 1CH 1-INP SOT323-5

Supplier's Site Datasheet
Gates and Inverters - 74V1G14CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74V1G14CTR
Gates and Inverters 74V1G14CTR
Inverter IC 1 Channel Schmitt Trigger SOT-323-5

Inverter IC 1 Channel Schmitt Trigger SOT-323-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-4521-2-ND 705-74V1G14CTR 74V1G14CTR 74V1G14CTR 74V1G14CTR
Product Name Gates and Inverters 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 5.5V
Inputs 1 1 1
Features Schmitt Trigger
Propagation Delay 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4093BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details