Manufacturer: STMicroelectronics
Win Source Part Number: 138833-74V1G125STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
IC BUF NON-INVERT 5.5V SOT23-5
IC BUF NON-INVERT 5.5V SOT23-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 138833-74V1G125STR | 497-1268-2-ND | 74V1G125STR | 74V1G125STR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G125STR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |