STMicroelectronics, Inc. Buffers, Drivers, Receivers, Transceivers 74V1G125CTR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-323-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 497-4033-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
497-4033-2-ND
Buffers, Drivers, Receivers, Transceivers 497-4033-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-323-5

Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-323-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G125CTR - 138737-74V1G125CTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G125CTR
138737-74V1G125CTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G125CTR 138737-74V1G125CTR
Manufacturer: STMicroelectronics Win Source Part Number: 138737-74V1G125CTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOT-323-5 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 138737-74V1G125CTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-323-5
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74V1G125CTR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74V1G125CTR
IC BUF NON-INVERT 5.5V SOT323-5

IC BUF NON-INVERT 5.5V SOT323-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 497-4033-2-ND 138737-74V1G125CTR 74V1G125CTR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G125CTR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data