STMicroelectronics 74V SOT-23 Logic IC 74V1G08S

Description
74V SERIES, 2-INPUT AND GATE, PDSO5, SOT-23, 5 PIN Product overview: 74V1G08S from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G08S can be used for catalog matching and distributor lookup.
Request a Quote
Description
74V SERIES, 2-INPUT AND GATE, PDSO5, SOT-23, 5 PIN Product overview: 74V1G08S from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G08S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
74V SOT-23 Logic IC - 705-74V1G08S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
74V SOT-23 Logic IC
705-74V1G08S
74V SOT-23 Logic IC 705-74V1G08S
74V SERIES, 2-INPUT AND GATE, PDSO5, SOT-23, 5 PIN Product overview: 74V1G08S from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G08S can be used for catalog matching and distributor lookup.

74V SERIES, 2-INPUT AND GATE, PDSO5, SOT-23, 5 PIN Product overview: 74V1G08S from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 74V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 74V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G08S can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74V1G08S - 1133415-74V1G08S - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74V1G08S
1133415-74V1G08S
Logic - Logic - Gates and Inverters - 74V1G08S 1133415-74V1G08S
Manufacturer: STMicroelectronics Win Source Part Number: 1133415-74V1G08S Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1133415-74V1G08S
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-74V1G08S 1133415-74V1G08S
Product Name 74V SOT-23 Logic IC Logic - Logic - Gates and Inverters - 74V1G08S
Gate Type AND NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54F51/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family FAST
IC Package Type DIP; Other; CDIP
View Details