STMicroelectronics, Inc. Buffers, Drivers, Receivers, Transceivers 74V1G07STR

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 497-1266-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
497-1266-2-ND
Buffers, Drivers, Receivers, Transceivers 497-1266-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G07STR - 007389-74V1G07STR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G07STR
007389-74V1G07STR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G07STR 007389-74V1G07STR
Manufacturer: STMicroelectronics Win Source Part Number: 007389-74V1G07STR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 007389-74V1G07STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74V1G07STR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74V1G07STR
IC BUF NON-INVERT 5.5V SOT23-5

IC BUF NON-INVERT 5.5V SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 497-1266-2-ND 007389-74V1G07STR 74V1G07STR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74V1G07STR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data