STMicroelectronics Logic - Logic - Gates and Inverters - 74V1G05STR 74V1G05STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 108652-74V1G05STR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 108652-74V1G05STR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74V1G05STR - 108652-74V1G05STR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74V1G05STR
108652-74V1G05STR
Logic - Logic - Gates and Inverters - 74V1G05STR 108652-74V1G05STR
Manufacturer: STMicroelectronics Win Source Part Number: 108652-74V1G05STR Packaging: Reel - TR Features: Open Drain Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 108652-74V1G05STR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 108652-74V1G05STR
Product Name Logic - Logic - Gates and Inverters - 74V1G05STR
Package Type SOT; SOT23; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Transimpedance Amplifiers - 2035881 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type TQFN
View Details
1.615GHZ Rf Amplifier - 860-BGA915N7E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Bulk
View Details
2 suppliers
12.7 GHz 17.5 W Rf Amplifier - 860-QPA1009D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details