STMicroelectronics Logic - Logic - Gates and Inverters - 74V1G04CTR 74V1G04CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 109616-74V1G04CTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-323-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 109616-74V1G04CTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-323-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74V1G04CTR - 109616-74V1G04CTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74V1G04CTR
109616-74V1G04CTR
Logic - Logic - Gates and Inverters - 74V1G04CTR 109616-74V1G04CTR
Manufacturer: STMicroelectronics Win Source Part Number: 109616-74V1G04CTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-323-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 109616-74V1G04CTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 109616-74V1G04CTR
Product Name Logic - Logic - Gates and Inverters - 74V1G04CTR
Package Type SOT; SOT-323-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
5 - 1800 MHz, 75 Ω, Single Ended, 17dB Gain CATV Amplifier - QPL1840 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 16 Pin QFN
View Details
Low-Power Video Amps And Module - 737-LT1187CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Video / Wideband Amplifiers
View Details
Precision Low Power CMOS Operational Amplifier - ALD1732ASAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers