STMicroelectronics, Inc. Logic - Gates and Inverters 74V1G03STR

Description
IC GATE NAND OD 1CH 2-IN SOT23-5
Datasheet
Description
IC GATE NAND OD 1CH 2-IN SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - 74V1G03STR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74V1G03STR
Logic - Gates and Inverters 74V1G03STR
IC GATE NAND OD 1CH 2-IN SOT23-5

IC GATE NAND OD 1CH 2-IN SOT23-5

Supplier's Site Datasheet
Gates and Inverters - 74V1G03STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74V1G03STR
Gates and Inverters 74V1G03STR
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 74V1G03STR 74V1G03STR
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND NAND; NAND Gate
Supply Voltage 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Operating Current 1.00E-3 mA 8 mA
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Gates and Inverters - 54LS22DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers