The 74V1G00CTR is a high-speed CMOS single 2-input NAND gate designed for low power consumption and high noise immunity. It operates within a voltage range of 2V to 5.5V and features a typical propagation delay of 3.7ns at 5V. The device has a maximum supply current of 1µA at 25°C, making it suitable for battery-powered applications. It supports power-down protection on all inputs, allowing for input voltages from 0 to 7V regardless of the supply voltage. The output can drive up to 8mA, ensuring compatibility with various logic levels. The 74V1G00CTR is housed in a SOT323-5 package, making it compact for space-constrained designs. This product is ideal for engineers looking for a reliable and efficient NAND gate for their projects.
Manufacturer: STMicroelectronics
Win Source Part Number: 1009786-74V1G00CTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: 74V1G00
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): MC74VHC1G00DFT4; MC74VHC1G00DFT2; MC74VHC1G00DFT4G;
Introduction Date: October 27, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
NAND Gate IC 1 Channel SOT-323-5
2-Input NAND Gate, CMOS, SOT-323, 5.5V, 7.5ns PD Product overview: 74V1G00CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G00CTR can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 2-INP SOT323-5
IC GATE NAND 1CH 2-INP SOT323-5
NAND Gate IC 1 Channel SOT-323-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1009786-74V1G00CTR | 497-4031-2-ND | 705-74V1G00CTR | 74V1G00CTR | 74V1G00CTR | 74V1G00CTR |
| Product Name | Logic - Logic - Gates and Inverters - 74V1G00CTR | Gates and Inverters | 5.5V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |