STMicroelectronics Logic - Logic - Gates and Inverters - 74LX1G14STR 74LX1G14STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 076454-74LX1G14STR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DBVRE4; PI74STX1G14TX; 74LVC1G14GV,125; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 076454-74LX1G14STR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DBVRE4; PI74STX1G14TX; 74LVC1G14GV,125; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LX1G14STR - 076454-74LX1G14STR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LX1G14STR
076454-74LX1G14STR
Logic - Logic - Gates and Inverters - 74LX1G14STR 076454-74LX1G14STR
Manufacturer: STMicroelectronics Win Source Part Number: 076454-74LX1G14STR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DBVRE4; PI74STX1G14TX; 74LVC1G14GV,125; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace

Manufacturer: STMicroelectronics
Win Source Part Number: 076454-74LX1G14STR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G14DBVRE4; PI74STX1G14TX; 74LVC1G14GV,125;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Automation & Process Control, Automotive, Consumer Electronics, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 076454-74LX1G14STR
Product Name Logic - Logic - Gates and Inverters - 74LX1G14STR
Package Type SOT; SOT23; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1333358P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SO-8
View Details
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Comparators - 74AC521SC REEL - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
View Details
2 suppliers