STMicroelectronics Logic - Logic - Gates and Inverters - 74LX1G14CTR 74LX1G14CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 114097-74LX1G14CTR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-323-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DCKRE4; 74LVC1G14GW,165; PI74STX1G14CX; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 114097-74LX1G14CTR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-323-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DCKRE4; 74LVC1G14GW,165; PI74STX1G14CX; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LX1G14CTR - 114097-74LX1G14CTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LX1G14CTR
114097-74LX1G14CTR
Logic - Logic - Gates and Inverters - 74LX1G14CTR 114097-74LX1G14CTR
Manufacturer: STMicroelectronics Win Source Part Number: 114097-74LX1G14CTR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-323-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DCKRE4; 74LVC1G14GW,165; PI74STX1G14CX; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 114097-74LX1G14CTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G14DCKRE4; 74LVC1G14GW,165; PI74STX1G14CX;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 114097-74LX1G14CTR
Product Name Logic - Logic - Gates and Inverters - 74LX1G14CTR
Package Type SOT; SOT-323-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Special Purpose - BGF100 - 79440-BGF100 - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type S-WLP-11
Operating Range Audio Systems
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers