NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 039005-74LX1G132STR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G132YZPR; U74LVC1G132L-AF5-R; U74LVC1G132G-AF5-R;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
CMOS NAND Gate, Schmitt Trigger, SOT-23, 5.5V, 5.5ns Product overview: 74LX1G132STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G132STR can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 2-INP SOT23-5
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5
IC GATE NAND 1CH 2-INP SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1255-2-ND | 039005-74LX1G132STR | 705-74LX1G132STR | 74LX1G132STR | 74LX1G132STR | 74LX1G132STR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LX1G132STR | 5.5V SOT-23 Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | 1.65V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 5 ns | 5 ns | 5.5 ns |