STMicroelectronics, Inc. 5.5V Logic IC 74LX1G132CTR

Description
CMOS NAND Gate, 2-Input, Schmitt Trigger, SOT-323, 5.5V Product overview: 74LX1G132CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G132CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS NAND Gate, 2-Input, Schmitt Trigger, SOT-323, 5.5V Product overview: 74LX1G132CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G132CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Logic IC
705-74LX1G132CTR
5.5V Logic IC 705-74LX1G132CTR
CMOS NAND Gate, 2-Input, Schmitt Trigger, SOT-323, 5.5V Product overview: 74LX1G132CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G132CTR can be used for catalog matching and distributor lookup.

CMOS NAND Gate, 2-Input, Schmitt Trigger, SOT-323, 5.5V Product overview: 74LX1G132CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G132CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-7729-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-7729-2-ND
Gates and Inverters 497-7729-2-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-323-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-323-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LX1G132CTR - 1009753-74LX1G132CTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LX1G132CTR
1009753-74LX1G132CTR
Logic - Logic - Gates and Inverters - 74LX1G132CTR 1009753-74LX1G132CTR
Manufacturer: STMicroelectronics Win Source Part Number: 1009753-74LX1G132CTR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-323-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G132DCKR; 74LVC1G132DBVRE4; 74LVC1G132DBVTE4; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1009753-74LX1G132CTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G132DCKR; 74LVC1G132DBVRE4; 74LVC1G132DBVTE4;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE NAND 1CH 2-INP SOT-323 - 761-74LX1G132CTR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 1CH 2-INP SOT-323
761-74LX1G132CTR
IC GATE NAND 1CH 2-INP SOT-323 761-74LX1G132CTR
IC GATE NAND 1CH 2-INP SOT-323

IC GATE NAND 1CH 2-INP SOT-323

Supplier's Site
Logic - Gates and Inverters - 74LX1G132CTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LX1G132CTR
Logic - Gates and Inverters 74LX1G132CTR
IC GATE NAND 1CH 2-INP SOT323-5

IC GATE NAND 1CH 2-INP SOT323-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LX1G132CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LX1G132CTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LX1G132CTR
IC GATE NAND 1CH 2-INP SOT323-5

IC GATE NAND 1CH 2-INP SOT323-5

Supplier's Site
Gates and Inverters - 74LX1G132CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LX1G132CTR
Gates and Inverters 74LX1G132CTR
NAND Gate IC 1 Channel Schmitt Trigger SOT-323-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-323-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LX1G132CTR 497-7729-2-ND 1009753-74LX1G132CTR 761-74LX1G132CTR 74LX1G132CTR 74LX1G132CTR 74LX1G132CTR
Product Name 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LX1G132CTR IC GATE NAND 1CH 2-INP SOT-323 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.8V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 5 ns 5 ns 5 ns 5 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H00J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details