Manufacturer: STMicroelectronics
Win Source Part Number: 108928-74LX1G08STR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G08DBVT; 74LVC1G08GV-Q100; 74LVC1G08GV-Q100,1;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Sensing & Instrumentation, Medical, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, HVAC, Power Management, Wireless
2-Input CMOS AND Gate, SOT-23, 5.5V, 4.1ns PD Product overview: 74LX1G08STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G08STR can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SOT-23-5
AND Gate IC 1 Channel SOT-23-5
IC GATE AND 1CH 2-INP SOT23-5
IC GATE AND 1CH 2-INP SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 108928-74LX1G08STR | 705-74LX1G08STR | 497-1252-2-ND | 74LX1G08STR | 74LX1G08STR | 74LX1G08STR |
| Product Name | Logic - Logic - Gates and Inverters - 74LX1G08STR | 5.5V SOT-23 Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND; AND GATE | AND | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.7 ns | 4.1 ns | 3.7 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |