Manufacturer: STMicroelectronics
Win Source Part Number: 100195-74LX1G08CTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G08DCKR; 74LVC1G08GW; 74LVC1G08GW,125;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
AND Gate IC 1 Channel SOT-323-5
2-Input AND Gate, CMOS, SOT-323, 1.65-5.5V, 4.1ns PD Product overview: 74LX1G08CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G08CTR can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SOT-323-5
IC GATE AND 1CH 2-INP SOT323-5
IC GATE AND 1CH 2-INP SOT323-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 100195-74LX1G08CTR | 497-4028-2-ND | 705-74LX1G08CTR | 74LX1G08CTR | 74LX1G08CTR | 74LX1G08CTR |
| Product Name | Logic - Logic - Gates and Inverters - 74LX1G08CTR | Gates and Inverters | 5.5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | 4.1 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |