STMicroelectronics, Inc. 5.5V SOT-23 Logic IC 74LX1G04STR

Description
CMOS 1-Input Inverter Gate, SOT-23, 5.5V Product overview: 74LX1G04STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G04STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS 1-Input Inverter Gate, SOT-23, 5.5V Product overview: 74LX1G04STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G04STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V SOT-23 Logic IC - 705-74LX1G04STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SOT-23 Logic IC
705-74LX1G04STR
5.5V SOT-23 Logic IC 705-74LX1G04STR
CMOS 1-Input Inverter Gate, SOT-23, 5.5V Product overview: 74LX1G04STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G04STR can be used for catalog matching and distributor lookup.

CMOS 1-Input Inverter Gate, SOT-23, 5.5V Product overview: 74LX1G04STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G04STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 497-1249-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1249-2-ND
Gates and Inverters 497-1249-2-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - 74LX1G04STR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LX1G04STR
Logic - Gates and Inverters 74LX1G04STR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LX1G04STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LX1G04STR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LX1G04STR
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - 74LX1G04STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LX1G04STR
Gates and Inverters 74LX1G04STR
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LX1G04STR 497-1249-2-ND 74LX1G04STR 74LX1G04STR 74LX1G04STR
Product Name 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 1 1
Propagation Delay 4.2 ns 4.2 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Quad 2-input NOR gate - 74AHCT02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details