Manufacturer: STMicroelectronics
Win Source Part Number: 1133408-74LX1G04BJR
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Supplier Device Package: 4-FlipChip (1.07x1.07)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 4-WFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 74LX1G04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4.2ns at 5V, 50pF
Inverter IC 1 Channel 4-FlipChip (1.07x1.07)
Inverter IC 1 Channel 4-FlipChip (1.07x1.07)
CMOS 1-Input Inverter Gate, 1.65-5.5V, 4.2ns PD, FCBGA, SM Product overview: 74LX1G04BJR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G04BJR can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP 4FLIPCHIP
Inverter IC 1 Channel 4-FlipChip (1.07x1.07)
IC INVERTER 1CH 1-INP 4FLIPCHIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1133408-74LX1G04BJR | 497-7727-2-ND | 705-74LX1G04BJR | 74LX1G04BJR | 74LX1G04BJR | 74LX1G04BJR |
| Product Name | Logic - Logic - Gates and Inverters - 74LX1G04BJR | Gates and Inverters | 5.5V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Logic Family | CMOS | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 4.2 ns | 4.2 ns | 4.2 ns |