STMicroelectronics, Inc. Logic - Gates and Inverters 74LX1G03STR

Description
IC GATE NAND OD 1CH 2-IN SOT23-5
Datasheet
Description
IC GATE NAND OD 1CH 2-IN SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - 74LX1G03STR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LX1G03STR
Logic - Gates and Inverters 74LX1G03STR
IC GATE NAND OD 1CH 2-IN SOT23-5

IC GATE NAND OD 1CH 2-IN SOT23-5

Supplier's Site Datasheet
Gates and Inverters - 74LX1G03STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LX1G03STR
Gates and Inverters 74LX1G03STR
NAND Gate IC 1 Channel Open Drain SOT-23-5

NAND Gate IC 1 Channel Open Drain SOT-23-5

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 74LX1G03STR 74LX1G03STR
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND NAND; NAND Gate
Operating Current 0.0100 mA 32 mA
Low Level Output Current (Sink) 32 mA
High Level Output Current (Source) 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details