STMicroelectronics, Inc. Gates and Inverters 74LVXU04TTR

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-5880-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-5880-2-ND
Gates and Inverters 497-5880-2-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVXU04TTR - 007361-74LVXU04TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVXU04TTR
007361-74LVXU04TTR
Logic - Logic - Gates and Inverters - 74LVXU04TTR 007361-74LVXU04TTR
Manufacturer: STMicroelectronics Win Source Part Number: 007361-74LVXU04TTR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 11.4ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 007361-74LVXU04TTR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 11.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-74LVXU04TTR
TSSOP Logic IC 705-74LVXU04TTR
LV/LV-A/LVX/H SERIES, HEX 1-INPUT INVERT GATE, PDSO14, TSSOP-14 Product overview: 74LVXU04TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVXU04TTR can be used for catalog matching and distributor lookup.

LV/LV-A/LVX/H SERIES, HEX 1-INPUT INVERT GATE, PDSO14, TSSOP-14 Product overview: 74LVXU04TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVXU04TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVXU04TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVXU04TTR
Logic - Gates and Inverters 74LVXU04TTR
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LVXU04TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVXU04TTR
Gates and Inverters 74LVXU04TTR
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-5880-2-ND 007361-74LVXU04TTR 705-74LVXU04TTR 74LVXU04TTR 74LVXU04TTR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVXU04TTR TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 1.7V (Low), 0.3V (High) 3.6V; 2V ~ 3.6V
Inputs 1 6 1 1
Propagation Delay 11.4 ns 11.4 ns 11.4 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details