Quad 2-Input OR Gate, 3.6V, CMOS, TSSOP-14 Product overview: 74LVX32TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX32TTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 127037-74LVX32TTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 10.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVX32TTR | 127037-74LVX32TTR | 497-7118-2-ND | 74LVX32TTR | 74LVX32TTR | 74LVX32TTR |
| Product Name | Quad 3.6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74LVX32TTR | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR GATE | NOT; OR; OR Gate | OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 3.6V | 2 V ~ 3.6 V | 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 12.5 ns | 10.1 ns | 10.1 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |