STMicroelectronics, Inc. Translators, Level Shifters 74LVX3245TTR

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 497-6651-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
497-6651-2-ND
Translators, Level Shifters 497-6651-2-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - 74LVX3245TTR - 908322-74LVX3245TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVX3245TTR
908322-74LVX3245TTR
Logic - Logic - Translators, Level Shifters - 74LVX3245TTR 908322-74LVX3245TTR
Manufacturer: STMicroelectronics Win Source Part Number: 908322-74LVX3245TTR Series: 74LVX Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVX3245 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6651-1, 497-6651-2, 74LVX3245TTR-ND, 497-6651-6

Manufacturer: STMicroelectronics
Win Source Part Number: 908322-74LVX3245TTR
Series: 74LVX
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 24-TSSOP
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVX3245
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-6651-1, 497-6651-2, 74LVX3245TTR-ND, 497-6651-6

Buy Now Datasheet
Translators, Level Shifters - 74LVX3245TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74LVX3245TTR
Translators, Level Shifters 74LVX3245TTR
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - 74LVX3245TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74LVX3245TTR
Logic - Translators, Level Shifters 74LVX3245TTR
IC TRNSLTR BIDIRECTIONAL 24TSSOP

IC TRNSLTR BIDIRECTIONAL 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 497-6651-2-ND 908322-74LVX3245TTR 74LVX3245TTR 74LVX3245TTR
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - 74LVX3245TTR Translators, Level Shifters Logic - Translators, Level Shifters
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
7 suppliers
Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details