NAND Gate IC 2 Channel 14-TSSOP
NAND Gate IC 2 Channel 14-TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
IC GATE NAND 2CH 4-INP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX20TTR-ND | 74LVX20TTR | 74LVX20TTR | 74LVX20TTR |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) |
| Inputs | 4 | 4 | ||
| Propagation Delay | 9.7 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |