STMicroelectronics, Inc. Latches 74LVX16373TTR

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-1086-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVX16373TTR
076435-74LVX16373TTR
Logic - Logic - Latches - 74LVX16373TTR 076435-74LVX16373TTR
Manufacturer: STMicroelectronics Win Source Part Number: 076435-74LVX16373TTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 7.5ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 076435-74LVX16373TTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 7.5ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVX16373TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVX16373TTR
Integrated Circuits (ICs) - Logic - Latches 74LVX16373TTR
IC LATCH 16BIT LV D 48-TSSOP

IC LATCH 16BIT LV D 48-TSSOP

Supplier's Site
Logic - Latches - 74LVX16373TTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVX16373TTR
Logic - Latches 74LVX16373TTR
IC LATCH 16BIT LV D 48-TSSOP

IC LATCH 16BIT LV D 48-TSSOP

Supplier's Site Datasheet
Latches - 74LVX16373TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-1086-2-ND 076435-74LVX16373TTR 74LVX16373TTR 74LVX16373TTR 74LVX16373TTR
Product Name Latches Logic - Logic - Latches - 74LVX16373TTR Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Logic - Latches - 74AC573SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HCT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221702MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details