Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1009706-74LVX14TTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Medical, Consumer Electronics, Power Management
6-Input Schmitt Trigger Inverter IC, CMOS, TSSOP-14 Product overview: 74LVX14TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX14TTR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-7114-2-ND | 1009706-74LVX14TTR | 705-74LVX14TTR | 74LVX14TTR | 74LVX14TTR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVX14TTR | TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V | 2.2V (Low), 0.9V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 1 | 6 | 6 | 1 | |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 14.1 ns | 14.1 ns | 23 ns |