6-Input Schmitt Trigger Inverter IC, SO, 3.6V, CMOS Product overview: 74LVX14MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX14MTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 132731-74LVX14MTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC INVERT SCHMITT 6CH 1-INP 14SO
IC INVERT SCHMITT 6CH 6-INP 14SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVX14MTR | 132731-74LVX14MTR | 497-1085-2-ND | 74LVX14MTR | 74LVX14MTR | 74LVX14MTR |
| Product Name | 3.6V Logic IC | Logic - Logic - Gates and Inverters - 74LVX14MTR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 2.2V (Low), 0.9V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 6 | 6 | 1 | 1 | ||
| Propagation Delay | 14.1 ns | 14.1 ns | 14.1 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |