NOR Gate IC 4 Channel 14-SO
NOR Gate IC 4 Channel 14-SO
IC GATE NOR 4CH 2-INP 14SO
IC GATE NOR 4CH 2-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVX02MTR-ND | 74LVX02MTR | 74LVX02MTR | 74LVX02MTR |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | 3.6V |
| Inputs | 2 | 2 | ||
| Propagation Delay | 10.1 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |