NAND Gate IC 4 Channel 14-TSSOP
LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NAND GATE, PDSO14, TSSOP-14-A1.2 Product overview: 74LVX00TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX00TTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 813438-74LVX00TTR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.5V ~ 0.8V
Logic Level - High: 1.5V ~ 2.4V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9.7ns at 3.3V, 50pF
Part Number Series: 74LVX00
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-7109-2-ND | 705-74LVX00TTR | 813438-74LVX00TTR | 74LVX00TTR | 74LVX00TTR | 74LVX00TTR |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74LVX00TTR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |